Littelfuse, Inc. Class G Medium Time-Lag Fuses SLC015

Description
The unique design of Littelfuse’s compact SLC series Class G fuses provide additional time-delay over competitive products which increases system reliability.Compact Class G fuses were the first fuse series to approach midget fuse dimensions and meet NEC requirements for branch-circuit protection. The unique dimensions of SLC series Class G fuses prevents insertion of lower voltage fuses in Class G fuse holders. The fuse’s varying length prevents insertion of higher ampere rated fuses in fuse holders designed for lower ampere ratings.Class CC fuses are replacing Class G fuses in many new designs. Class CC fuses’ superior time delay plus higher voltage and interrupting ratings meet the needs of modern circuits. Littelfuse’s introduction of POWR-PRO® CCMR series fuses, with ratings up to 60 Amperes for providing branch circuit protection, are accelerating this trend.Safety: 100,000 A.I.R. — Reliable interruption of all overcurrents up to 100,000 amperes. Current limiting design reduces damage to equipment caused by heating and magnetic effects of short circuit currents. Medium time-delay allows fuses to be sized closer to actual equipment requirements — no need to greatly oversize to withstand harmless equipment or system surges. Reduced Downtime: Medium time-delay may reduce downtime caused by power surges or equipment demands.
Request a Quote Datasheet
Description
The unique design of Littelfuse’s compact SLC series Class G fuses provide additional time-delay over competitive products which increases system reliability.Compact Class G fuses were the first fuse series to approach midget fuse dimensions and meet NEC requirements for branch-circuit protection. The unique dimensions of SLC series Class G fuses prevents insertion of lower voltage fuses in Class G fuse holders. The fuse’s varying length prevents insertion of higher ampere rated fuses in fuse holders designed for lower ampere ratings.Class CC fuses are replacing Class G fuses in many new designs. Class CC fuses’ superior time delay plus higher voltage and interrupting ratings meet the needs of modern circuits. Littelfuse’s introduction of POWR-PRO® CCMR series fuses, with ratings up to 60 Amperes for providing branch circuit protection, are accelerating this trend.Safety: 100,000 A.I.R. — Reliable interruption of all overcurrents up to 100,000 amperes. Current limiting design reduces damage to equipment caused by heating and magnetic effects of short circuit currents. Medium time-delay allows fuses to be sized closer to actual equipment requirements — no need to greatly oversize to withstand harmless equipment or system surges. Reduced Downtime: Medium time-delay may reduce downtime caused by power surges or equipment demands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class G Medium Time-Lag Fuses - SLC015 - Littelfuse, Inc.
Rosemont, IL, United States
Class G Medium Time-Lag Fuses
SLC015
Class G Medium Time-Lag Fuses SLC015
The unique design of Littelfuse’s compact SLC series Class G fuses provide additional time-delay over competitive products which increases system reliability.Compact Class G fuses were the first fuse series to approach midget fuse dimensions and meet NEC requirements for branch-circuit protection. The unique dimensions of SLC series Class G fuses prevents insertion of lower voltage fuses in Class G fuse holders. The fuse’s varying length prevents insertion of higher ampere rated fuses in fuse holders designed for lower ampere ratings.Class CC fuses are replacing Class G fuses in many new designs. Class CC fuses’ superior time delay plus higher voltage and interrupting ratings meet the needs of modern circuits. Littelfuse’s introduction of POWR-PRO® CCMR series fuses, with ratings up to 60 Amperes for providing branch circuit protection, are accelerating this trend.Safety: 100,000 A.I.R. — Reliable interruption of all overcurrents up to 100,000 amperes. Current limiting design reduces damage to equipment caused by heating and magnetic effects of short circuit currents. Medium time-delay allows fuses to be sized closer to actual equipment requirements — no need to greatly oversize to withstand harmless equipment or system surges. Reduced Downtime: Medium time-delay may reduce downtime caused by power surges or equipment demands.

The unique design of Littelfuse’s compact SLC series Class G fuses provide additional time-delay over competitive products which increases system reliability.Compact Class G fuses were the first fuse series to approach midget fuse dimensions and meet NEC requirements for branch-circuit protection. The unique dimensions of SLC series Class G fuses prevents insertion of lower voltage fuses in Class G fuse holders. The fuse’s varying length prevents insertion of higher ampere rated fuses in fuse holders designed for lower ampere ratings.Class CC fuses are replacing Class G fuses in many new designs. Class CC fuses’ superior time delay plus higher voltage and interrupting ratings meet the needs of modern circuits. Littelfuse’s introduction of POWR-PRO® CCMR series fuses, with ratings up to 60 Amperes for providing branch circuit protection, are accelerating this trend.Safety: 100,000 A.I.R. — Reliable interruption of all overcurrents up to 100,000 amperes. Current limiting design reduces damage to equipment caused by heating and magnetic effects of short circuit currents. Medium time-delay allows fuses to be sized closer to actual equipment requirements — no need to greatly oversize to withstand harmless equipment or system surges. Reduced Downtime: Medium time-delay may reduce downtime caused by power surges or equipment demands.

Datasheet
Singapore, Singapore
15A 600V Circuit Protection Fuse
155-SLC015
15A 600V Circuit Protection Fuse 155-SLC015
Fuse Class RK1 Medium Time Delay Acting 15A 600V Holder Cartridge 10.3 X 33.3mm CE/CSA/UL Product overview: SLC015 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SLC015 can be used for catalog matching and distributor lookup.

Fuse Class RK1 Medium Time Delay Acting 15A 600V Holder Cartridge 10.3 X 33.3mm CE/CSA/UL Product overview: SLC015 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SLC015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1302334-SLC015 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1302334-SLC015
Circuit Protection - Electrical, Specialty Fuses 1302334-SLC015
Win Source Part Number: 1302334-SLC015 Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® SLC Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 170 V Response Time: Medium Blow Breaking Capacity @ Rated Voltage: 100kA AC, 10kA DC Applications: Electrical, Industrial Class: G Standard Package: 10 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.406" Dia x 1.311" L (10.30mm x 33.30mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: Q5348751,-SLC015 Product Status: Obsolete Approval Agency: CE, CSA, QPL, UL

Win Source Part Number: 1302334-SLC015
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® SLC
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 170 V
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 100kA AC, 10kA DC
Applications: Electrical, Industrial
Class: G
Standard Package: 10
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.406" Dia x 1.311" L (10.30mm x 33.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: Q5348751,-SLC015
Product Status: Obsolete
Approval Agency: CE, CSA, QPL, UL

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses Fuses
Product Number SLC015 155-SLC015 1302334-SLC015
Product Name Class G Medium Time-Lag Fuses 15A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Fuse Block / Clip / Holder Holder
Approvals / Standards RoHS; UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313609 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers