Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD150F/33-2920-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD150F/33-2920-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD150F/33-2920-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-SMD150F/33-2920-2
Circuit Protection Fuse 150-SMD150F/33-2920-2
PTC Resettable Fuse Product overview: SMD150F/33-2920-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD150F/33-2920- 2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: SMD150F/33-2920-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD150F/33-2920-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Resettable Ptc, 33Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse - 38AC2359 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 33Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse
38AC2359
Fuse, Resettable Ptc, 33Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse 38AC2359
FUSE, RESETTABLE PTC, 33VDC, 1.5A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch SMD Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 33VDC, 1.5A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch SMD Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - SMD150F/33-2920-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD150F/33-2920-2
Circuit Protection - PTC Resettable Fuses SMD150F/33-2920-2
PTC RESET FUSE 33V 1.5A 2SMD

PTC RESET FUSE 33V 1.5A 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SMD150F/33-2920-2 150-SMD150F/33-2920-2 38AC2359 SMD150F/33-2920-2
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Circuit Protection Fuse Fuse, Resettable Ptc, 33Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data