Littelfuse, Inc. PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC SMDC300F/24-2

Description
The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance
Request a Quote Datasheet
Description
The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC - SMDC300F/24-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC
SMDC300F/24-2
PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC SMDC300F/24-2
The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance

The SMDC series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance

Datasheet
PTC Resettable Fuses - SMDC300F/24-2 - 934248-SMDC300F/24-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMDC300F/24-2
934248-SMDC300F/24-2
PTC Resettable Fuses - SMDC300F/24-2 934248-SMDC300F/24-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 934248-SMDC300F/24-2 Series: SMDC Features: Polymeric PTC Resettable Fuse 24V Ih Surface Mount 2920 (7351 Metric), Concave Package: Reel - TR Package: 2920 (7351 Metric), Concave Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: SMDC300F/24-2CT, SMDC300F/24-2TR, F9654TR, SMDC300F/24-2DKR, F9654TR-ND, RF3102-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934248-SMDC300F/24-2
Series: SMDC
Features: Polymeric PTC Resettable Fuse 24V Ih Surface Mount 2920 (7351 Metric), Concave
Package: Reel - TR
Package: 2920 (7351 Metric), Concave
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: SMDC300F/24-2CT, SMDC300F/24-2TR, F9654TR, SMDC300F/24-2DKR, F9654TR-ND, RF3102-000

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - SMDC300F/24-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMDC300F/24-2
Circuit Protection - PTC Resettable Fuses SMDC300F/24-2
PTC RESET FUSE 24V 3A 2920

PTC RESET FUSE 24V 3A 2920

Supplier's Site
Pptc Resettable Fuse, 3A, 24Vdc, 2920; Pptc Case Style Littelfuse - 34AC5422 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 3A, 24Vdc, 2920; Pptc Case Style Littelfuse
34AC5422
Pptc Resettable Fuse, 3A, 24Vdc, 2920; Pptc Case Style Littelfuse 34AC5422
PPTC RESETTABLE FUSE, 3A, 24VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMDC Series; Voltage Rating:24VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 3A, 24VDC, 2920; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMDC Series; Voltage Rating:24VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - SMDC300F/24-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
SMDC300F/24-2
TVS/Fuse/Board Level Protection >> Resettable Fuses SMDC300F/24-2
24V 3A 40A 6A 2920 Resettable Fuses ROHS

24V 3A 40A 6A 2920 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number SMDC300F/24-2 934248-SMDC300F/24-2 SMDC300F/24-2 34AC5422 SMDC300F/24-2
Product Name PolySwitch 2920 Size Lead-Free Surface Mount Resettable PPTC PTC Resettable Fuses - SMDC300F/24-2 Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 3A, 24Vdc, 2920; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable Resettable
Unlock Full Specs
to access all available technical data