Littelfuse, Inc. SMD 0.5A 1A 40A Circuit Protection Fuse SMD1210P050TFA

Description
PTC Resettable Fuse 0.5A(hold) 1A(trip) 13.2VDC 40A 0.6W 0.1s 0.25Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P050TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P050TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 0.5A(hold) 1A(trip) 13.2VDC 40A 0.6W 0.1s 0.25Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P050TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P050TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5A 1A 40A Circuit Protection Fuse - 150-SMD1210P050TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5A 1A 40A Circuit Protection Fuse
150-SMD1210P050TFA
SMD 0.5A 1A 40A Circuit Protection Fuse 150-SMD1210P050TFA
PTC Resettable Fuse 0.5A(hold) 1A(trip) 13.2VDC 40A 0.6W 0.1s 0.25Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P050TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P050TFA can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.5A(hold) 1A(trip) 13.2VDC 40A 0.6W 0.1s 0.25Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P050TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P050TFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - SMD1210P050TFA - 1098147-SMD1210P050TFA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD1210P050TFA
1098147-SMD1210P050TFA
PTC Resettable Fuses - SMD1210P050TFA 1098147-SMD1210P050TFA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098147-SMD1210P050T FA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.027" (0.68mm) Voltage - Max: 13.2V Current - Max: 40A Current - Hold (Ih) (Max): 500mA Current - Trip (It): 1A Time to Trip: 100ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 250 mOhm Resistance - Post Trip (R1) (Max): 900 mOhm Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098147-SMD1210P050TFA
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.027" (0.68mm)
Voltage - Max: 13.2V
Current - Max: 40A
Current - Hold (Ih) (Max): 500mA
Current - Trip (It): 1A
Time to Trip: 100ms
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 250 mOhm
Resistance - Post Trip (R1) (Max): 900 mOhm
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-SMD1210P050TFA 1098147-SMD1210P050TFA
Product Name SMD 0.5A 1A 40A Circuit Protection Fuse PTC Resettable Fuses - SMD1210P050TFA
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002630007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Micro Fuses - VF875 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 350 volts
Rated Current 15 amps
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers