Littelfuse, Inc. PTC Resettable Fuses - SMD2920P100TFA SMD2920P100TFA

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 934238-SMD2920P100TF A Series: POLY-FUSE®, SMD2920 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 33V 1.1 A Ih Surface Mount 2920 (7351 Metric), Concave Package: Reel - TR Package: 2920 (7351 Metric), Concave Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 934238-SMD2920P100TF A Series: POLY-FUSE®, SMD2920 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 33V 1.1 A Ih Surface Mount 2920 (7351 Metric), Concave Package: Reel - TR Package: 2920 (7351 Metric), Concave Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SMD2920P100TFA - 934238-SMD2920P100TFA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD2920P100TFA
934238-SMD2920P100TFA
PTC Resettable Fuses - SMD2920P100TFA 934238-SMD2920P100TFA
Manufacturer: Littelfuse Inc. Win Source Part Number: 934238-SMD2920P100TF A Series: POLY-FUSE®, SMD2920 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 33V 1.1 A Ih Surface Mount 2920 (7351 Metric), Concave Package: Reel - TR Package: 2920 (7351 Metric), Concave Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934238-SMD2920P100TFA
Series: POLY-FUSE®, SMD2920
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 33V 1.1 A Ih Surface Mount 2920 (7351 Metric), Concave
Package: Reel - TR
Package: 2920 (7351 Metric), Concave
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070

Buy Now Datasheet
SMD 1.1A 2.2A 40A Circuit Protection Fuse - 150-SMD2920P100TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 2.2A 40A Circuit Protection Fuse
150-SMD2920P100TFA
SMD 1.1A 2.2A 40A Circuit Protection Fuse 150-SMD2920P100TFA
PTC Resettable Fuse 1.1A(hold) 2.2A(trip) 33VDC 40A 1.5W 0.5s 0.12Ohm SMD Solder Pad 2920 T/R Product overview: SMD2920P100TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 2.2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 2.2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P100TFA can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.1A(hold) 2.2A(trip) 33VDC 40A 1.5W 0.5s 0.12Ohm SMD Solder Pad 2920 T/R Product overview: SMD2920P100TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 2.2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 2.2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920P100TFA can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
SMD2920P100TFA
Circuit Protection - PTC Resettable Fuses SMD2920P100TFA
PTC RESET FUSE 33V 1.1A 2920

PTC RESET FUSE 33V 1.1A 2920

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 934238-SMD2920P100TFA 150-SMD2920P100TFA SMD2920P100TFA
Product Name PTC Resettable Fuses - SMD2920P100TFA SMD 1.1A 2.2A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details