Littelfuse, Inc. PTC Resettable Fuses - SMD1210P010TFA SMD1210P010TFA

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098144-SMD1210P010T FA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 1.5s Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 1.6 Ohm Resistance - Post Trip (R1) (Max): 15 Ohm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098144-SMD1210P010T FA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 1.5s Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 1.6 Ohm Resistance - Post Trip (R1) (Max): 15 Ohm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SMD1210P010TFA - 1098144-SMD1210P010TFA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD1210P010TFA
1098144-SMD1210P010TFA
PTC Resettable Fuses - SMD1210P010TFA 1098144-SMD1210P010TFA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098144-SMD1210P010T FA Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 1.5s Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 1.6 Ohm Resistance - Post Trip (R1) (Max): 15 Ohm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098144-SMD1210P010TFA
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 30V
Current - Max: 10A
Current - Hold (Ih) (Max): 100mA
Current - Trip (It): 300mA
Time to Trip: 1.5s
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 1.6 Ohm
Resistance - Post Trip (R1) (Max): 15 Ohm
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 0.1A 0.3A 10A Circuit Protection Fuse - 150-SMD1210P010TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1A 0.3A 10A Circuit Protection Fuse
150-SMD1210P010TFA
SMD 0.1A 0.3A 10A Circuit Protection Fuse 150-SMD1210P010TFA
PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 30VDC 10A 0.6W 1.5s 1.6Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P010TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P010TFA can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.1A(hold) 0.3A(trip) 30VDC 10A 0.6W 1.5s 1.6Ohm SMD Solder Pad 1210 T/R Product overview: SMD1210P010TFA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1210P010TFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1098144-SMD1210P010TFA 150-SMD1210P010TFA
Product Name PTC Resettable Fuses - SMD1210P010TFA SMD 0.1A 0.3A 10A Circuit Protection Fuse
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details