Weidmuller Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| The universal solution to feed power through housing walls. Excellent for applications such as EMC filters, discrete-built inverters for drive systems and encapsulated devices. Choose from the flexible range: Wide... | |
| Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out... | |
| Disconnect-test terminals with PUSH IN connections can be combined with fuse holders, component plugs and isolating plugs. | |
| Hybrid modular terminals use the time- and cost-saving IDC2 system on the inside (cabinet) and the "well-known" connections (screw or tension clamp) on the outside (field). | |
| Installation terminals are used for power supply and distribution in small and subdistribution boards in building installations and also in electrical cabinets. | |
| Modular terminals with diodes, LEDs, resistors and varistors solve a multitude of circuitry requirements. | |
| Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to... | |
| Take advantage of the incredible advantages of IDC2 technology. Fast - safe - narrow when connected with a pluggable terminal block. The idea is simple: One terminal strip for the... | |
| Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z... | |
| The fuse terminals of the Weidmüller Z-Series are available in two different forms: Fuse terminal with pivoting retaining lever Fuse terminal with plug-in SIHA fuse holder | |
| The modular initiator/actuator system with integral cross-connection and advanced IDC technology. Each single terminal has two (or three in the case of separate PE function) clamping points for the voltage... | |
| The PDK two-tier modular terminals can feed two potentials in one terminal. | |
| The versatile and extensive range of products - from 0.05 mm² to 300 mm² - means that you have diverse options for your applications at your disposal. Hardened steel for... | |
| This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus... | |
| Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10... | |
| We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power... |
| << Prev | Next >> |