Weidmuller Terminal Block, Plug-In, 4 Position, 28-14Awg; Pitch Spacing Weidmuller BL 3.5/4

Description
TERMINAL BLOCK, PLUG-IN, 4 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG-IN, 4 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug-In, 4 Position, 28-14Awg; Pitch Spacing Weidmuller - 89K9627 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug-In, 4 Position, 28-14Awg; Pitch Spacing Weidmuller
89K9627
Terminal Block, Plug-In, 4 Position, 28-14Awg; Pitch Spacing Weidmuller 89K9627
TERMINAL BLOCK, PLUG-IN, 4 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG-IN, 4 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 89K9627
Product Name Terminal Block, Plug-In, 4 Position, 28-14Awg; Pitch Spacing Weidmuller
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2201.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details