Weidmuller Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller 999392

Description
TERMINAL BLOCK, PCB, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller - 14M6881 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller
14M6881
Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller 14M6881
TERMINAL BLOCK, PCB, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14M6881
Product Name Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminals - 2868.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/10-D
North American 18 AWG
View Details