Weidmuller Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller 999351

Description
TERMINAL BLOCK, PCB, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller - 11B2205 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller
11B2205
Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller 11B2205
TERMINAL BLOCK, PCB, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 11B2205
Product Name Terminal Block, Pcb, 4 Position, 24-12Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15404 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 26
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.16 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers