Weidmuller Tb, Wire To Brd, 11Pos, 14Awg; Pitch Spacing Weidmuller 9995040000

Description
TB, WIRE TO BRD, 11POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes
Description
TB, WIRE TO BRD, 11POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller OMNIMATE Signal series LM PCB terminal, part number 61AC9187, features an 11-position configuration with a pitch spacing of 5.08 mm. It is designed for wire-to-board applications and accommodates wire sizes from 24 AWG to 14 AWG, with a maximum conductor cross-section of 2.5 mm². The terminal utilizes a clamping yoke connection method and is suitable for through-hole soldering with a solder pin length of 3.5 mm. This terminal is rated for a maximum current of 17.5 A at 630 V according to IEC standards and 15 A at 300 V per UL standards. It is constructed from Wemid (PA) insulating material, colored orange, and has a flammability rating of UL 94 V-0. The operating temperature range is from -50 °C to 120 °C, making it suitable for various environmental conditions. The product is packaged in boxes of 50 pieces and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Weidmvºller OMNIMATE Signal series LM PCB terminal, part number 61AC9187, features an 11-position configuration with a pitch spacing of 5.08 mm. It is designed for wire-to-board applications and accommodates wire sizes from 24 AWG to 14 AWG, with a maximum conductor cross-section of 2.5 mm². The terminal utilizes a clamping yoke connection method and is suitable for through-hole soldering with a solder pin length of 3.5 mm. This terminal is rated for a maximum current of 17.5 A at 630 V according to IEC standards and 15 A at 300 V per UL standards. It is constructed from Wemid (PA) insulating material, colored orange, and has a flammability rating of UL 94 V-0. The operating temperature range is from -50 °C to 120 °C, making it suitable for various environmental conditions. The product is packaged in boxes of 50 pieces and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 11Pos, 14Awg; Pitch Spacing Weidmuller - 61AC9187 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 14Awg; Pitch Spacing Weidmuller
61AC9187
Tb, Wire To Brd, 11Pos, 14Awg; Pitch Spacing Weidmuller 61AC9187
TB, WIRE TO BRD, 11POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 11POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC9187
Product Name Tb, Wire To Brd, 11Pos, 14Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0H1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers