Weidmuller Interface Unit Screw Connection RS F50 LP 2N 5/50 INTERFACE

Description
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks
Description
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks

Suppliers

Company
Product
Description
Supplier Links
Interface Unit Screw Connection - RS F50 LP 2N 5/50 INTERFACE - Weidmuller
Richmond, VA, USA
Interface Unit Screw Connection
RS F50 LP 2N 5/50 INTERFACE
Interface Unit Screw Connection RS F50 LP 2N 5/50 INTERFACE
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks

Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651.
The main features include:

  • Group with 10- to 64-pole connectors
  • One-to-one electrical connection between controller and field connections.
  • Very compact modules can be attached to conventional TS35 or TS32 mounting rails.
  • Longer attachment hooks
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number RS F50 LP 2N 5/50 INTERFACE
Product Name Interface Unit Screw Connection
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Approvals CE Conformity Marks
Operating Temperature -18 to 13 C (0 to 55 F)
Terminal Block Type I/O Block
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0P6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details