Weidmuller Modular PE Terminal Blocks IPE 1.5N/ZB

Description
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.
Description
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Suppliers

Company
Product
Description
Supplier Links
Modular PE Terminal Blocks - IPE 1.5N/ZB - Weidmuller
Richmond, VA, USA
Modular PE Terminal Blocks
IPE 1.5N/ZB
Modular PE Terminal Blocks IPE 1.5N/ZB
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number IPE 1.5N/ZB
Product Name Modular PE Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Barrier, 2 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6805 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Component Terminal Block with Diode - 2001-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers