TERM BLOCK 4POS 45DEG 5.08MM PCB
TB, WIRE TO BRD, 4POS, 14AWG, BLACK; Pitch Spacing:5.08mm; No. of Positions:4Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1444-ND | 44T9210 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Brd, 4Pos, 14Awg, Black; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 120 C (-58 to 248 F) | |
| # of Contacts | 4 |