Weidmuller Terminal Block, Pcb, 8 Position; Pitch Spacing Weidmuller BL 5.08/8

Description
TERMINAL BLOCK, PCB, 8 POSITION; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 8 POSITION; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 8 Position; Pitch Spacing Weidmuller - 89K9638 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position; Pitch Spacing Weidmuller
89K9638
Terminal Block, Pcb, 8 Position; Pitch Spacing Weidmuller 89K9638
TERMINAL BLOCK, PCB, 8 POSITION; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 89K9638
Product Name Terminal Block, Pcb, 8 Position; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1711 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details