Weidmuller Tb, Wire To Brd, 6Pos, 14Awg, Th; Pitch Spacing Weidmuller 9994150000

Description
TB, WIRE TO BRD, 6POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; BlockRoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; BlockRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 14Awg, Th; Pitch Spacing Weidmuller - 60AC4340 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 14Awg, Th; Pitch Spacing Weidmuller
60AC4340
Tb, Wire To Brd, 6Pos, 14Awg, Th; Pitch Spacing Weidmuller 60AC4340
TB, WIRE TO BRD, 6POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; BlockRoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4340
Product Name Tb, Wire To Brd, 6Pos, 14Awg, Th; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connection Products - 1492-IFM40D24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details