Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651.
The main features include:
Weidmuller | |
---|---|
Product Category | Terminal Blocks |
Product Number | RS SD25S UNC 4.40 LP2N MALE |
Product Name | Interface Unit Screw Connection |
Mounting Options | Universal Mounting Foot |
Termination Options | Screw Clamp |
Approvals | CE Conformity Marks |
Operating Temperature | -18 to 13 C (0 to 55 F) |
Terminal Block Type | I/O Block |