Weidmuller Terminal Block Pluggable, 2 Position, 26-12Awg; Pitch Spacing Weidmuller BLZ 5.08/2

Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 2 Position, 26-12Awg; Pitch Spacing Weidmuller - 87K2572 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 26-12Awg; Pitch Spacing Weidmuller
87K2572
Terminal Block Pluggable, 2 Position, 26-12Awg; Pitch Spacing Weidmuller 87K2572
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87K2572
Product Name Terminal Block Pluggable, 2 Position, 26-12Awg; Pitch Spacing Weidmuller
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3217 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details