TERMINAL BLOCK, PLUGGABLE, 14POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:14Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 89K9633 |
| Product Name | Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller |
| Voltage Rating | 300 volts |