Weidmuller Feed Through Terminal Blocks IDU 2.5N/3AN

Description
Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm². This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.
Description
Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm². This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.

Suppliers

Company
Product
Description
Supplier Links
Feed Through Terminal Blocks - IDU 2.5N/3AN - Weidmuller
Richmond, VA, USA
Feed Through Terminal Blocks
IDU 2.5N/3AN
Feed Through Terminal Blocks IDU 2.5N/3AN
Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm². This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.

Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm².
This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number IDU 2.5N/3AN
Product Name Feed Through Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Single Feed Through
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 15579 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - CIMXX9A3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details