Weidmuller Terminal Block, Pcb, 10 Position, 24-12Awg; Pitch Spacing Weidmuller 999440

Description
TERMINAL BLOCK, PCB, 10 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 10 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 10 Position, 24-12Awg; Pitch Spacing Weidmuller - 11B2294 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position, 24-12Awg; Pitch Spacing Weidmuller
11B2294
Terminal Block, Pcb, 10 Position, 24-12Awg; Pitch Spacing Weidmuller 11B2294
TERMINAL BLOCK, PCB, 10 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 10 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 11B2294
Product Name Terminal Block, Pcb, 10 Position, 24-12Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High and Medium-Power Terminal Blocks - HP-ATH-255-4-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 21639177 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details