Weidmuller Feed Through Terminal Blocks IDU 1.5N/4AN

Description
Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm². This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.
Description
Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm². This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.

Suppliers

Company
Product
Description
Supplier Links
Feed Through Terminal Blocks - IDU 1.5N/4AN - Weidmuller
Richmond, VA, USA
Feed Through Terminal Blocks
IDU 1.5N/4AN
Feed Through Terminal Blocks IDU 1.5N/4AN
Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm². This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.

Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm².
This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number IDU 1.5N/4AN
Product Name Feed Through Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CVFXX0R1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1802 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers