Weidmuller Terminal Block, Pcb, 16 Position, 24-12Awg; Pitch Spacing Weidmuller 999488

Description
TERMINAL BLOCK, PCB, 16 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 16 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 16 Position, 24-12Awg; Pitch Spacing Weidmuller - 11B2342 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16 Position, 24-12Awg; Pitch Spacing Weidmuller
11B2342
Terminal Block, Pcb, 16 Position, 24-12Awg; Pitch Spacing Weidmuller 11B2342
TERMINAL BLOCK, PCB, 16 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 11B2342
Product Name Terminal Block, Pcb, 16 Position, 24-12Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546019-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175B-4-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers