Weidmuller DIN Rail Terminal Blocks SAK 2.5 BL -279680000

Description
Weidmüller 0279680000
Request a Quote
Description
Weidmüller 0279680000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 454659 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
454659
DIN Rail Terminal Blocks 454659
Weidmüller 0279680000

Weidmüller 0279680000

Supplier's Site
DIN Rail Terminal Blocks - 454659A - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
454659A
DIN Rail Terminal Blocks 454659A
SAK2.5 blue standard terminal,27A

SAK2.5 blue standard terminal,27A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Terminal Blocks
Product Number 454659
Product Name DIN Rail Terminal Blocks
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers