Weidmuller Terminal Blocks - Din Rail, Channel C905379600

Description
CONN TERM BLK FEED THRU 3-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 3-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-C905379600-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-C905379600-ND
Terminal Blocks - Din Rail, Channel 281-C905379600-ND
CONN TERM BLK FEED THRU 3-20 AWG

CONN TERM BLK FEED THRU 3-20 AWG

Buy Now Datasheet
Ring Lug Terminal Block, Din Rail, 2 Position, 20-3Awg; No. Of Positions Weidmuller - 75T5031 - Newark, An Avnet Company
Chicago, IL, United States
Ring Lug Terminal Block, Din Rail, 2 Position, 20-3Awg; No. Of Positions Weidmuller
75T5031
Ring Lug Terminal Block, Din Rail, 2 Position, 20-3Awg; No. Of Positions Weidmuller 75T5031
RING LUG TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-3AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV RoHS Compliant: Yes

RING LUG TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-3AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:3AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-C905379600-ND 75T5031
Product Name Terminal Blocks - Din Rail, Channel Ring Lug Terminal Block, Din Rail, 2 Position, 20-3Awg; No. Of Positions Weidmuller
Termination Options Bolt and Nut
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 3 to 20 AWG 20 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - FTB-801-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details