Weidmuller Interface Unit Screw Connection RS-SD37S UNC LPK2

Description
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks
Description
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks

Suppliers

Company
Product
Description
Supplier Links
Interface Unit Screw Connection - RS-SD37S UNC LPK2 - Weidmuller
Richmond, VA, USA
Interface Unit Screw Connection
RS-SD37S UNC LPK2
Interface Unit Screw Connection RS-SD37S UNC LPK2
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks

Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651.
The main features include:

  • Group with 10- to 64-pole connectors
  • One-to-one electrical connection between controller and field connections.
  • Very compact modules can be attached to conventional TS35 or TS32 mounting rails.
  • Longer attachment hooks
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number RS-SD37S UNC LPK2
Product Name Interface Unit Screw Connection
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Approvals CE Conformity Marks
Operating Temperature -18 to 13 C (0 to 55 F)
Terminal Block Type I/O Block
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-28D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Barrier Strips - 1-1437665-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details