Weidmuller Terminal Block, Pluggable, 15Pos, 12Awg; Pitch Spacing Weidmuller BL 5.08/15

Description
TERMINAL BLOCK, PLUGGABLE, 15POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:15Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 15POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:15Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 15Pos, 12Awg; Pitch Spacing Weidmuller - 24M0788 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 15Pos, 12Awg; Pitch Spacing Weidmuller
24M0788
Terminal Block, Pluggable, 15Pos, 12Awg; Pitch Spacing Weidmuller 24M0788
TERMINAL BLOCK, PLUGGABLE, 15POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:15Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 15POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:15Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24M0788
Product Name Terminal Block, Pluggable, 15Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2952 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details