Weidmuller Tb, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller 9995020000

Description
TB, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller - 61AC9185 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller
61AC9185
Tb, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller 61AC9185
TB, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC9185
Product Name Tb, Wire To Brd, 9Pos, 14Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details