TERM BLK 6POS SIDE ENTRY 5MM PCB
TERMINAL BLOCK, PCB, 6 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1417-ND | 11B2186 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block, Pcb, 6 Position, 24-12Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 120 C (-58 to 248 F) | |
| # of Contacts | 6 |