Weidmuller Terminal Block, 2 Position, 28-14Awg; Pitch Spacing Weidmuller BL 3.5/2

Description
TERMINAL BLOCK, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 2 Position, 28-14Awg; Pitch Spacing Weidmuller - 89K9625 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 2 Position, 28-14Awg; Pitch Spacing Weidmuller
89K9625
Terminal Block, 2 Position, 28-14Awg; Pitch Spacing Weidmuller 89K9625
TERMINAL BLOCK, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 89K9625
Product Name Terminal Block, 2 Position, 28-14Awg; Pitch Spacing Weidmuller
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.03 - Socket with box clamp terminals - 9203 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2207.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details