Weidmuller Hybrid Modular Terminal Blocks IDU 1.5N/ZB

Description
Hybrid modular terminals use the time- and cost-saving IDC2 system on the inside (cabinet) and the "well-known" connections (screw or tension clamp) on the outside (field).
Description
Hybrid modular terminals use the time- and cost-saving IDC2 system on the inside (cabinet) and the "well-known" connections (screw or tension clamp) on the outside (field).

Suppliers

Company
Product
Description
Supplier Links
Hybrid Modular Terminal Blocks - IDU 1.5N/ZB - Weidmuller
Richmond, VA, USA
Hybrid Modular Terminal Blocks
IDU 1.5N/ZB
Hybrid Modular Terminal Blocks IDU 1.5N/ZB
Hybrid modular terminals use the time- and cost-saving IDC2 system on the inside (cabinet) and the "well-known" connections (screw or tension clamp) on the outside (field).

Hybrid modular terminals use the time- and cost-saving IDC2 system on the inside (cabinet) and the "well-known" connections (screw or tension clamp) on the outside (field).

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number IDU 1.5N/ZB
Product Name Hybrid Modular Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6749 - Newark, An Avnet Company
Specs
Mounting Options Panel Mount; Panel Mount
North American 10 to 3 AWG
Voltage Rating 600 volts
View Details
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details