Weidmuller Tb, Wire To Brd, 9Pos, 14Awg, Th; Pitch Spacing Weidmuller 9994180000

Description
TB, WIRE TO BRD, 9POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; BlockRoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 9POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; BlockRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 9Pos, 14Awg, Th; Pitch Spacing Weidmuller - 60AC4343 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 14Awg, Th; Pitch Spacing Weidmuller
60AC4343
Tb, Wire To Brd, 9Pos, 14Awg, Th; Pitch Spacing Weidmuller 60AC4343
TB, WIRE TO BRD, 9POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; BlockRoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4343
Product Name Tb, Wire To Brd, 9Pos, 14Awg, Th; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2225.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details