Weidmuller Interface Unit Screw Connection RSF 64

Description
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks
Description
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks

Suppliers

Company
Product
Description
Supplier Links
Interface Unit Screw Connection - RSF 64 - Weidmuller
Richmond, VA, USA
Interface Unit Screw Connection
RSF 64
Interface Unit Screw Connection RSF 64
Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field connections. Very compact modules can be attached to conventional TS35 or TS32 mounting rails. Longer attachment hooks

Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651.
The main features include:

  • Group with 10- to 64-pole connectors
  • One-to-one electrical connection between controller and field connections.
  • Very compact modules can be attached to conventional TS35 or TS32 mounting rails.
  • Longer attachment hooks
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number RSF 64
Product Name Interface Unit Screw Connection
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Approvals CE Conformity Marks
Operating Temperature -18 to 13 C (0 to 55 F)
Terminal Block Type I/O Block
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Double-deck terminal block - Carrier terminal block - 2002-2961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers