Weidmuller Terminal Block, Pcb, 12 Position, 22-14Awg; Pitch Spacing Weidmuller 996778

Description
TERMINAL BLOCK, PCB, 12 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 12 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 12 Position, 22-14Awg; Pitch Spacing Weidmuller - 17M8657 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 22-14Awg; Pitch Spacing Weidmuller
17M8657
Terminal Block, Pcb, 12 Position, 22-14Awg; Pitch Spacing Weidmuller 17M8657
TERMINAL BLOCK, PCB, 12 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 17M8657
Product Name Terminal Block, Pcb, 12 Position, 22-14Awg; Pitch Spacing Weidmuller
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Contact elements - Contact element EF - (N) - EF103F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details