Weidmuller Terminal Blocks - Wire to Board 9993960000

Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1439-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1439-ND
Terminal Blocks - Wire to Board 281-1439-ND
TERM BLK 8P SIDE ENT 5.08MM PCB

TERM BLK 8P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 8Pos, 14Awg, Black; Pitch Spacing Weidmuller - 28X1890 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 14Awg, Black; Pitch Spacing Weidmuller
28X1890
Tb, Wire To Brd, 8Pos, 14Awg, Black; Pitch Spacing Weidmuller 28X1890
TB, WIRE TO BRD, 8POS, 14AWG, BLACK; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 14AWG, BLACK; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1439-ND 28X1890
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 8Pos, 14Awg, Black; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products