We have added the new three-wire installation terminal series with the PUSH IN direct-insert connection system to our already extensive range of modular terminals. They are especially suitable for power distribution in building installations, and wiring is made very convenient with the Roof Style terminals. The technical data clearly demonstrate this:
Featuring the performance specifications of a 4 mm² terminal with the smaller size typical of a 2.5 mm² terminal.
| Weidmuller | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PDL4 NT/L/PE |
| Product Name | Modular Distribution Terminal Blocks |
| Mounting Options | Universal Mounting Foot |
| Termination Options | Spring Clamp |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL |
| Terminal Block Type | Three Level |