Weidmuller Initiator and Actuator Terminal Blocks DLD 2.5

Description
The modular initiator/actuator system with integral cross-connection and advanced IDC technology. Each single terminal has two (or three in the case of separate PE function) clamping points for the voltage supply. These are fed via a supply terminal and the internal cross-connections. Two further clamping points serve as a feed-through terminal for relaying the signal.
Description
The modular initiator/actuator system with integral cross-connection and advanced IDC technology. Each single terminal has two (or three in the case of separate PE function) clamping points for the voltage supply. These are fed via a supply terminal and the internal cross-connections. Two further clamping points serve as a feed-through terminal for relaying the signal.

Suppliers

Company
Product
Description
Supplier Links
Initiator and Actuator Terminal Blocks - DLD 2.5 - Weidmuller
Richmond, VA, USA
Initiator and Actuator Terminal Blocks
DLD 2.5
Initiator and Actuator Terminal Blocks DLD 2.5
The modular initiator/actuator system with integral cross-connection and advanced IDC technology. Each single terminal has two (or three in the case of separate PE function) clamping points for the voltage supply. These are fed via a supply terminal and the internal cross-connections. Two further clamping points serve as a feed-through terminal for relaying the signal.

The modular initiator/actuator system with integral cross-connection and advanced IDC technology.
Each single terminal has two (or three in the case of separate PE function) clamping points for the voltage supply. These are fed via a supply terminal and the internal cross-connections. Two further clamping points serve as a feed-through terminal for relaying the signal.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number DLD 2.5
Product Name Initiator and Actuator Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Three Level
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CSFXX0S1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensor supply terminal block - 2000-5372/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers