TB, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; Block RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 61AC9180 |
| Product Name | Tb, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Weidmuller |
| North American | 24 to 14 AWG |