Weidmuller Terminal Block, Plug-In, 6 Position, 28-14Awg; Pitch Spacing Weidmuller BL 3.5/6

Description
TERMINAL BLOCK, PLUG-IN, 6 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG-IN, 6 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug-In, 6 Position, 28-14Awg; Pitch Spacing Weidmuller - 89K9629 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug-In, 6 Position, 28-14Awg; Pitch Spacing Weidmuller
89K9629
Terminal Block, Plug-In, 6 Position, 28-14Awg; Pitch Spacing Weidmuller 89K9629
TERMINAL BLOCK, PLUG-IN, 6 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG-IN, 6 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 89K9629
Product Name Terminal Block, Plug-In, 6 Position, 28-14Awg; Pitch Spacing Weidmuller
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 812 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 4
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details