Weidmuller Terminal Block, Pcb, 6 Position, 24-12Awg; Pitch Spacing Weidmuller 999394

Description
TERMINAL BLOCK, PCB, 6 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 6 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 6 Position, 24-12Awg; Pitch Spacing Weidmuller - 14M6882 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 24-12Awg; Pitch Spacing Weidmuller
14M6882
Terminal Block, Pcb, 6 Position, 24-12Awg; Pitch Spacing Weidmuller 14M6882
TERMINAL BLOCK, PCB, 6 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14M6882
Product Name Terminal Block, Pcb, 6 Position, 24-12Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Empty component plug housing - 2002-820 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers