Weidmuller Test Disconnect Terminal Blocks ITR 2.5N

Description
Disconnect-test terminals with PUSH IN connections can be combined with fuse holders, component plugs and isolating plugs.
Description
Disconnect-test terminals with PUSH IN connections can be combined with fuse holders, component plugs and isolating plugs.

Suppliers

Company
Product
Description
Supplier Links
Test Disconnect Terminal Blocks - ITR 2.5N - Weidmuller
Richmond, VA, USA
Test Disconnect Terminal Blocks
ITR 2.5N
Test Disconnect Terminal Blocks ITR 2.5N
Disconnect-test terminals with PUSH IN connections can be combined with fuse holders, component plugs and isolating plugs.

Disconnect-test terminals with PUSH IN connections can be combined with fuse holders, component plugs and isolating plugs.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number ITR 2.5N
Product Name Test Disconnect Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Single Feed Through
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 5 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6798 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Through terminal block - 2001-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details