Weidmuller Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller 999484

Description
TERMINAL BLOCK, PCB, 12 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 12 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller - 14M6883 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller
14M6883
Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller 14M6883
TERMINAL BLOCK, PCB, 12 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14M6883
Product Name Terminal Block, Pcb, 12 Position, 24-12Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details