Weidmuller Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller 9994130000

Description
TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller - 44T9190 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller
44T9190
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller 44T9190
TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller - 60AC4338 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller
60AC4338
Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller 60AC4338
TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 14AWG, ORANGE; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 44T9190 60AC4338
Product Name Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller Tb, Wire To Brd, 4Pos, 14Awg, Orange; Pitch Spacing Weidmuller
North American 24 to 14 AWG 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.211 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Actuator terminal block - 2000-5317/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details