Weidmuller Tb, Wire To Brd, 12Pos, 14Awg, Th; Pitch Spacing Weidmuller 9994210000

Description
TB, WIRE TO BRD, 12POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 12POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 12Pos, 14Awg, Th; Pitch Spacing Weidmuller - 60AC4346 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 14Awg, Th; Pitch Spacing Weidmuller
60AC4346
Tb, Wire To Brd, 12Pos, 14Awg, Th; Pitch Spacing Weidmuller 60AC4346
TB, WIRE TO BRD, 12POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:630V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4346
Product Name Tb, Wire To Brd, 12Pos, 14Awg, Th; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers