Weidmuller Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller 996772

Description
TERMINAL BLOCK, PCB, 6 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 6 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller - 17M8656 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller
17M8656
Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller 17M8656
TERMINAL BLOCK, PCB, 6 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 17M8656
Product Name Terminal Block, Pcb, 6 Position, 22-14Awg; Pitch Spacing Weidmuller
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

TERM BLCK Multi-Rail MTD 1P 30A BLU - 1492-HM3B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details