Weidmuller Terminal Block, Pcb, 8 Position, 22-14Awg; Pitch Spacing Weidmuller 996774

Description
TERMINAL BLOCK, PCB, 8 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 8 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 8 Position, 22-14Awg; Pitch Spacing Weidmuller - 14M6618 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position, 22-14Awg; Pitch Spacing Weidmuller
14M6618
Terminal Block, Pcb, 8 Position, 22-14Awg; Pitch Spacing Weidmuller 14M6618
TERMINAL BLOCK, PCB, 8 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION, 22-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14M6618
Product Name Terminal Block, Pcb, 8 Position, 22-14Awg; Pitch Spacing Weidmuller
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

IEC 1-Ckt Feed-Thru Blk 2 Conn Pts 1.5mm - 1492-J2Q-B - Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers
Terminal Blocks - 29.954 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details