Weidmuller Terminal Block, 6Pos; Gender Weidmuller BLZF 5.08/6

Description
TERMINAL BLOCK, 6POS; Gender:-; Pitch Spacing:-; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:300V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, SEV, UL, VDE; Cable Protector RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 6POS; Gender:-; Pitch Spacing:-; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:300V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, SEV, UL, VDE; Cable Protector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 6Pos; Gender Weidmuller - 25M7786 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 6Pos; Gender Weidmuller
25M7786
Terminal Block, 6Pos; Gender Weidmuller 25M7786
TERMINAL BLOCK, 6POS; Gender:-; Pitch Spacing:-; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:300V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, SEV, UL, VDE; Cable Protector RoHS Compliant: Yes

TERMINAL BLOCK, 6POS; Gender:-; Pitch Spacing:-; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:300V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, SEV, UL, VDE; Cable Protector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 25M7786
Product Name Terminal Block, 6Pos; Gender Weidmuller
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1781 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details