Weidmuller Multi Level Terminal Blocks IDK 1.5N DU-PE

Description
The PDK two-tier modular terminals can feed two potentials in one terminal.
Description
The PDK two-tier modular terminals can feed two potentials in one terminal.

Suppliers

Company
Product
Description
Supplier Links
Multi Level Terminal Blocks - IDK 1.5N DU-PE - Weidmuller
Richmond, VA, USA
Multi Level Terminal Blocks
IDK 1.5N DU-PE
Multi Level Terminal Blocks IDK 1.5N DU-PE
The PDK two-tier modular terminals can feed two potentials in one terminal.

The PDK two-tier modular terminals can feed two potentials in one terminal.

Supplier's Site
Modular PE Terminal Blocks - IDK 1.5N DU-PE - Weidmuller
Richmond, VA, USA
Modular PE Terminal Blocks
IDK 1.5N DU-PE
Modular PE Terminal Blocks IDK 1.5N DU-PE
Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Consistent reduction in variants for the PE terminal The three terminal series PPE 2.5/4, PPE 6/10 and PPE 16 enable wiring with up to 16 mm² to be carried out rationally.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number IDK 1.5N DU-PE
Product Name Multi Level Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 39T6462 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Through terminal block - 2002-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers