Weidmuller Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Weidmuller BL 3.5/10

Description
TERMINAL BLOCK, PLUGGABLE, 10POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size (AWG):22AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 10POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size (AWG):22AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Weidmuller - 89K9621 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Weidmuller
89K9621
Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Weidmuller 89K9621
TERMINAL BLOCK, PLUGGABLE, 10POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size (AWG):22AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size (AWG):22AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 89K9621
Product Name Terminal Block, Pluggable, 10Pos, 14Awg; Pitch Spacing Weidmuller
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1871/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details