Weidmuller Hybrid Modular Terminal Blocks IDU 2.5N/ZB

Description
Hybrid modular terminals use the time- and cost-saving IDC2 system on the inside (cabinet) and the "well-known" connections (screw or tension clamp) on the outside (field).
Description
Hybrid modular terminals use the time- and cost-saving IDC2 system on the inside (cabinet) and the "well-known" connections (screw or tension clamp) on the outside (field).

Suppliers

Company
Product
Description
Supplier Links
Hybrid Modular Terminal Blocks - IDU 2.5N/ZB - Weidmuller
Richmond, VA, USA
Hybrid Modular Terminal Blocks
IDU 2.5N/ZB
Hybrid Modular Terminal Blocks IDU 2.5N/ZB
Hybrid modular terminals use the time- and cost-saving IDC2 system on the inside (cabinet) and the "well-known" connections (screw or tension clamp) on the outside (field).

Hybrid modular terminals use the time- and cost-saving IDC2 system on the inside (cabinet) and the "well-known" connections (screw or tension clamp) on the outside (field).

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Terminal Blocks
Product Number IDU 2.5N/ZB
Product Name Hybrid Modular Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Spring Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks - 1-1546108-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details